multicomp PRO Solder Wire, 96.1/2.6/0.3 Sn/ag/cu, 250G; Leaded / Lead Free Multicomp 812010

Description
SOLDER WIRE, 96.1/2.6/0.3 SN/AG/CU, 250G; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:96.1, 2.6, 0.3 Sn, Ag, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Product Range:- RoHS Compliant: Yes
Description
SOLDER WIRE, 96.1/2.6/0.3 SN/AG/CU, 250G; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:96.1, 2.6, 0.3 Sn, Ag, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Multicomp Solder Wire, with a composition of 96.1% tin, 2.6% silver, and 0.3% copper, is available in a 250g spool. This lead-free solder wire features a mildly activated no-clean flux, which is halide-free and designed for applications requiring minimal residue. The solder wire is suitable for use on copper, brass, and nickel surfaces, providing good wetting and fast soldering capabilities. It is manufactured to meet national and international standards, ensuring high purity and performance. The recommended operating conditions suggest using a range of soldering iron tip temperatures to optimize results while avoiding excessive heat that could lead to flux spitting. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

Multicomp Solder Wire, with a composition of 96.1% tin, 2.6% silver, and 0.3% copper, is available in a 250g spool. This lead-free solder wire features a mildly activated no-clean flux, which is halide-free and designed for applications requiring minimal residue. The solder wire is suitable for use on copper, brass, and nickel surfaces, providing good wetting and fast soldering capabilities. It is manufactured to meet national and international standards, ensuring high purity and performance. The recommended operating conditions suggest using a range of soldering iron tip temperatures to optimize results while avoiding excessive heat that could lead to flux spitting. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 96.1/2.6/0.3 Sn/ag/cu, 250G; Leaded / Lead Free Multicomp - 35M4389 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 96.1/2.6/0.3 Sn/ag/cu, 250G; Leaded / Lead Free Multicomp
35M4389
Solder Wire, 96.1/2.6/0.3 Sn/ag/cu, 250G; Leaded / Lead Free Multicomp 35M4389
SOLDER WIRE, 96.1/2.6/0.3 SN/AG/CU, 250G; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:96.1, 2.6, 0.3 Sn, Ag, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Product Range:- RoHS Compliant: Yes

SOLDER WIRE, 96.1/2.6/0.3 SN/AG/CU, 250G; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:96.1, 2.6, 0.3 Sn, Ag, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4389
Product Name Solder Wire, 96.1/2.6/0.3 Sn/ag/cu, 250G; Leaded / Lead Free Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details