multicomp PRO Lev Foot, M8 X 40 F/s, 40Mm Base; Bumper / Feet Mounting Multicomp 812004

Description
LEV FOOT, M8 X 40 F/S, 40MM BASE; Bumper / Feet Mounting:Bolt; Bumper / Feet Material:Thermoplast ic Elastomer; Height:40mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet
Description
LEV FOOT, M8 X 40 F/S, 40MM BASE; Bumper / Feet Mounting:Bolt; Bumper / Feet Material:Thermoplast ic Elastomer; Height:40mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lev Foot, M8 X 40 F/s, 40Mm Base; Bumper / Feet Mounting Multicomp - 33P8971 - Newark, An Avnet Company
Chicago, IL, United States
Lev Foot, M8 X 40 F/s, 40Mm Base; Bumper / Feet Mounting Multicomp
33P8971
Lev Foot, M8 X 40 F/s, 40Mm Base; Bumper / Feet Mounting Multicomp 33P8971
LEV FOOT, M8 X 40 F/S, 40MM BASE; Bumper / Feet Mounting:Bolt; Bumper / Feet Material:Thermoplast ic Elastomer; Height:40mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

LEV FOOT, M8 X 40 F/S, 40MM BASE; Bumper / Feet Mounting:Bolt; Bumper / Feet Material:Thermoplastic Elastomer; Height:40mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 33P8971
Product Name Lev Foot, M8 X 40 F/s, 40Mm Base; Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

25mm Long, 5mm Dia. Steel Spring Post - S7270YM5025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.9843 inch (25 mm)
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Round Spacer - 1457A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers