multicomp PRO Negative Voltage Regulator, -15V, To-92; Output Type Multicomp Pro 79L15

Description
NEGATIVE VOLTAGE REGULATOR, -15V, TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-; Product Range:7915 Voltage Regulators; Output Current Max:40mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
NEGATIVE VOLTAGE REGULATOR, -15V, TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-; Product Range:7915 Voltage Regulators; Output Current Max:40mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Negative Voltage Regulator, -15V, To-92; Output Type Multicomp Pro - 35C0955 - Newark, An Avnet Company
Chicago, IL, United States
Negative Voltage Regulator, -15V, To-92; Output Type Multicomp Pro
35C0955
Negative Voltage Regulator, -15V, To-92; Output Type Multicomp Pro 35C0955
NEGATIVE VOLTAGE REGULATOR, -15V, TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-; Product Range:7915 Voltage Regulators; Output Current Max:40mA; No. of Pins:3Pins RoHS Compliant: Yes

NEGATIVE VOLTAGE REGULATOR, -15V, TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-; Product Range:7915 Voltage Regulators; Output Current Max:40mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 35C0955
Product Name Negative Voltage Regulator, -15V, To-92; Output Type Multicomp Pro
Input Voltage -20 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details