multicomp PRO Label, Adhesive, Tested, 15X40Mm, Pk108; Label Type Multicomp Pro 7827646

Description
LABEL, ADHESIVE, TESTED, 15X40MM, PK108; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Tested; Label Colour:Black on White; Pack Quantity:108; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABEL, ADHESIVE, TESTED, 15X40MM, PK108; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Tested; Label Colour:Black on White; Pack Quantity:108; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Adhesive, Tested, 15X40Mm, Pk108; Label Type Multicomp Pro - 76T4656 - Newark, An Avnet Company
Chicago, IL, United States
Label, Adhesive, Tested, 15X40Mm, Pk108; Label Type Multicomp Pro
76T4656
Label, Adhesive, Tested, 15X40Mm, Pk108; Label Type Multicomp Pro 76T4656
LABEL, ADHESIVE, TESTED, 15X40MM, PK108; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Tested; Label Colour:Black on White; Pack Quantity:108; Product Range:- RoHS Compliant: Yes

LABEL, ADHESIVE, TESTED, 15X40MM, PK108; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Tested; Label Colour:Black on White; Pack Quantity:108; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 76T4656
Product Name Label, Adhesive, Tested, 15X40Mm, Pk108; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768035-9 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 1.24 inches (31.5 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 1366411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Site safety
Materials of Construction Plastic / Film; Vinyl
Height 0.1640 ft (0.5000 dm)
View Details