TE Connectivity Safety Symbols & Electrical Signs 1-1768035-5

Description
Body Features Label Color : Black Other Label Adhesive Type : Permanent Acrylic Packaging Features Packaging Method : Poly Bag Packaging Quantity : 6 Printer/Label Features Label Height : 25 MM  [.984 INCH ] Label Material : Vinyl Label Style : Die-Cut Label Width : 25 MM  [.98 INCH ] Labels per Sheet : 6 Number of Labels Across : 1 Product Type Features Electrical Symbol Type : DC Current Positive Label Type : Labels Usage Conditions Operating Temperature Range : -30 - 120 DEGC  [-22 - 308 DEGF ]
Request a Quote
Description
Body Features Label Color : Black Other Label Adhesive Type : Permanent Acrylic Packaging Features Packaging Method : Poly Bag Packaging Quantity : 6 Printer/Label Features Label Height : 25 MM  [.984 INCH ] Label Material : Vinyl Label Style : Die-Cut Label Width : 25 MM  [.98 INCH ] Labels per Sheet : 6 Number of Labels Across : 1 Product Type Features Electrical Symbol Type : DC Current Positive Label Type : Labels Usage Conditions Operating Temperature Range : -30 - 120 DEGC  [-22 - 308 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Safety Symbols & Electrical Signs - 1-1768035-5 - TE Connectivity
Berwyn, PA, United States
Safety Symbols & Electrical Signs
1-1768035-5
Safety Symbols & Electrical Signs 1-1768035-5
Body Features Label Color : Black Other Label Adhesive Type : Permanent Acrylic Packaging Features Packaging Method : Poly Bag Packaging Quantity : 6 Printer/Label Features Label Height : 25 MM  [.984 INCH ] Label Material : Vinyl Label Style : Die-Cut Label Width : 25 MM  [.98 INCH ] Labels per Sheet : 6 Number of Labels Across : 1 Product Type Features Electrical Symbol Type : DC Current Positive Label Type : Labels Usage Conditions Operating Temperature Range : -30 - 120 DEGC  [-22 - 308 DEGF ]

Body Features


  • Label Color : Black

Other


  • Label Adhesive Type : Permanent Acrylic

Packaging Features


  • Packaging Method : Poly Bag
  • Packaging Quantity : 6

Printer/Label Features


  • Label Height : 25 MM  [.984 INCH ]
  • Label Material : Vinyl
  • Label Style : Die-Cut
  • Label Width : 25 MM  [.98 INCH ]
  • Labels per Sheet : 6
  • Number of Labels Across : 1

Product Type Features


  • Electrical Symbol Type : DC Current Positive
  • Label Type : Labels

Usage Conditions


  • Operating Temperature Range : -30 - 120 DEGC  [-22 - 308 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Safety Labels and Signs
Product Number 1-1768035-5
Product Name Safety Symbols & Electrical Signs
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Label, 230V, Card Of 20; Label Type Te Connectivity - 01C0583 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.18 inches (30 mm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-2 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details