multicomp PRO Label, Serial No, 15 X 40Mm, Pk100; Label Type Multicomp Pro 7827645

Description
LABEL, SERIAL NO, 15 X 40MM, PK100; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Serial No; Label Colour:Black on White; Pack Quantity:100; Product Range:- RoHS Compliant: Yes
Description
LABEL, SERIAL NO, 15 X 40MM, PK100; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Serial No; Label Colour:Black on White; Pack Quantity:100; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Label, Serial No, 15 X 40Mm, Pk100 is a self-adhesive label designed for various labeling applications. It measures 15mm in height and 40mm in width, making it suitable for compact labeling needs. The labels are made from pre-printed self-adhesive vinyl and are partially laminated with clear polyester for added durability. They feature a white background with the legend "Serial No" printed on them. This product is supplied in a pack of 100 labels, providing a sufficient quantity for multiple projects. The labels are also RoHS compliant, indicating they meet environmental standards.

Datasheet Summary
Powered by GS/AI

The Label, Serial No, 15 X 40Mm, Pk100 is a self-adhesive label designed for various labeling applications. It measures 15mm in height and 40mm in width, making it suitable for compact labeling needs. The labels are made from pre-printed self-adhesive vinyl and are partially laminated with clear polyester for added durability. They feature a white background with the legend "Serial No" printed on them. This product is supplied in a pack of 100 labels, providing a sufficient quantity for multiple projects. The labels are also RoHS compliant, indicating they meet environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Label, Serial No, 15 X 40Mm, Pk100; Label Type Multicomp Pro - 12T8948 - Newark, An Avnet Company
Chicago, IL, United States
Label, Serial No, 15 X 40Mm, Pk100; Label Type Multicomp Pro
12T8948
Label, Serial No, 15 X 40Mm, Pk100; Label Type Multicomp Pro 12T8948
LABEL, SERIAL NO, 15 X 40MM, PK100; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Serial No; Label Colour:Black on White; Pack Quantity:100; Product Range:- RoHS Compliant: Yes

LABEL, SERIAL NO, 15 X 40MM, PK100; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Serial No; Label Colour:Black on White; Pack Quantity:100; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 12T8948
Product Name Label, Serial No, 15 X 40Mm, Pk100; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details