multicomp PRO Label, Rework/reject, 16 X 38Mm, Pk350; Label Type Multicomp Pro 7827316

Description
LABEL, REWORK/REJECT, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Rework, Reject; Label Colour:White on Red; Pack Quantity:350 RoHS Compliant: Yes
Datasheet
Description
LABEL, REWORK/REJECT, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Rework, Reject; Label Colour:White on Red; Pack Quantity:350 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Rework/reject, 16 X 38Mm, Pk350; Label Type Multicomp Pro - 15R3158 - Newark, An Avnet Company
Chicago, IL, United States
Label, Rework/reject, 16 X 38Mm, Pk350; Label Type Multicomp Pro
15R3158
Label, Rework/reject, 16 X 38Mm, Pk350; Label Type Multicomp Pro 15R3158
LABEL, REWORK/REJECT, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Rework, Reject; Label Colour:White on Red; Pack Quantity:350 RoHS Compliant: Yes

LABEL, REWORK/REJECT, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Rework, Reject; Label Colour:White on Red; Pack Quantity:350 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3158
Product Name Label, Rework/reject, 16 X 38Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-0 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7631737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details