TE Connectivity Safety Symbols & Electrical Signs 1SET530001R0000

Description
Body Features Primary Product Color : Yellow Primary Product Material : Vinyl Film Dimensions Product Height : 25 MM  [.984 INCH ] Product Width : 25 MM  [.984 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Booklet Packaging Quantity : 150 Printer/Label Features Label Finish : Gloss Label Style : Die-Cut Product Type Features Electrical Symbol Type : Electrical Symbol Assortment Safety & Warning Symbol Type : Warning High Voltage Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Primary Product Material : Vinyl Film Dimensions Product Height : 25 MM  [.984 INCH ] Product Width : 25 MM  [.984 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Booklet Packaging Quantity : 150 Printer/Label Features Label Finish : Gloss Label Style : Die-Cut Product Type Features Electrical Symbol Type : Electrical Symbol Assortment Safety & Warning Symbol Type : Warning High Voltage Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Symbols & Electrical Signs - 1SET530001R0000 - TE Connectivity
Berwyn, PA, United States
Safety Symbols & Electrical Signs
1SET530001R0000
Safety Symbols & Electrical Signs 1SET530001R0000
Body Features Primary Product Color : Yellow Primary Product Material : Vinyl Film Dimensions Product Height : 25 MM  [.984 INCH ] Product Width : 25 MM  [.984 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Booklet Packaging Quantity : 150 Printer/Label Features Label Finish : Gloss Label Style : Die-Cut Product Type Features Electrical Symbol Type : Electrical Symbol Assortment Safety & Warning Symbol Type : Warning High Voltage Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Yellow
  • Primary Product Material : Vinyl Film

Dimensions


  • Product Height : 25 MM  [.984 INCH ]
  • Product Width : 25 MM  [.984 INCH ]

Other


  • Label Adhesive Type : Permanent Acrylic Adhesive

Packaging Features


  • Packaging Method : Booklet
  • Packaging Quantity : 150

Printer/Label Features


  • Label Finish : Gloss
  • Label Style : Die-Cut

Product Type Features


  • Electrical Symbol Type : Electrical Symbol Assortment
  • Safety & Warning Symbol Type : Warning High Voltage

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Labels, Stickers, Decals - Preprinted - 17-1SET530001R0000-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
17-1SET530001R0000-ND
Labels, Stickers, Decals - Preprinted 17-1SET530001R0000-ND
LB-KIT-WARNING-25-15 0

LB-KIT-WARNING-25-150

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 1SET530001R0000 17-1SET530001R0000-ND
Product Name Safety Symbols & Electrical Signs Labels, Stickers, Decals - Preprinted
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768035-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Label, Eprom/pcb, Pk500; Label Type Te Connectivity - 07WX0809 - Newark, An Avnet Company
Specs
Width 0.6496 inches (16.5 mm)
View Details