multicomp PRO Label, Rejected, 16X38Mm, Pk350; Label Type Multicomp Pro 7827314

Description
LABEL, REJECTED, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Rejected; Label Colour:Red on White; Pack Quantity:350; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABEL, REJECTED, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Rejected; Label Colour:Red on White; Pack Quantity:350; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Rejected, 16X38Mm, Pk350; Label Type Multicomp Pro - 15R3156 - Newark, An Avnet Company
Chicago, IL, United States
Label, Rejected, 16X38Mm, Pk350; Label Type Multicomp Pro
15R3156
Label, Rejected, 16X38Mm, Pk350; Label Type Multicomp Pro 15R3156
LABEL, REJECTED, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Rejected; Label Colour:Red on White; Pack Quantity:350; Product Range:- RoHS Compliant: Yes

LABEL, REJECTED, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Rejected; Label Colour:Red on White; Pack Quantity:350; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3156
Product Name Label, Rejected, 16X38Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details