multicomp PRO Label, Weee, 15X20Mm, Black/white, Pk500; Label Type Multicomp Pro 7827263

Description
LABEL, WEEE, 15X20MM, BLACK/WHITE, PK500; Label Type:Identification; Label Height:20mm; Label Width:15mm; Label Diameter:-; Label Material:Polyester; Label Legend:WEEE Wheeled Bin (Symbol); Label Colour:Black on White RoHS Compliant: Yes
Datasheet
Description
LABEL, WEEE, 15X20MM, BLACK/WHITE, PK500; Label Type:Identification; Label Height:20mm; Label Width:15mm; Label Diameter:-; Label Material:Polyester; Label Legend:WEEE Wheeled Bin (Symbol); Label Colour:Black on White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Weee, 15X20Mm, Black/white, Pk500; Label Type Multicomp Pro - 15R3105 - Newark, An Avnet Company
Chicago, IL, United States
Label, Weee, 15X20Mm, Black/white, Pk500; Label Type Multicomp Pro
15R3105
Label, Weee, 15X20Mm, Black/white, Pk500; Label Type Multicomp Pro 15R3105
LABEL, WEEE, 15X20MM, BLACK/WHITE, PK500; Label Type:Identification; Label Height:20mm; Label Width:15mm; Label Diameter:-; Label Material:Polyester; Label Legend:WEEE Wheeled Bin (Symbol); Label Colour:Black on White RoHS Compliant: Yes

LABEL, WEEE, 15X20MM, BLACK/WHITE, PK500; Label Type:Identification; Label Height:20mm; Label Width:15mm; Label Diameter:-; Label Material:Polyester; Label Legend:WEEE Wheeled Bin (Symbol); Label Colour:Black on White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3105
Product Name Label, Weee, 15X20Mm, Black/white, Pk500; Label Type Multicomp Pro
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2880987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pvc
Features Adhesive Backed; Bilingual / Multilingual
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details