TE Connectivity Label, Warning, Earth, Card Of 12; Label Type Te Connectivity 13030

Description
LABEL, WARNING, EARTH, CARD OF 12; Label Type:Self Adhesive; Label Height:19mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:12; Product Range:-; Label Legend:Warning; Label RoHS Compliant: Yes
Datasheet
Description
LABEL, WARNING, EARTH, CARD OF 12; Label Type:Self Adhesive; Label Height:19mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:12; Product Range:-; Label Legend:Warning; Label RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Warning, Earth, Card Of 12; Label Type Te Connectivity - 54M4100 - Newark, An Avnet Company
Chicago, IL, United States
Label, Warning, Earth, Card Of 12; Label Type Te Connectivity
54M4100
Label, Warning, Earth, Card Of 12; Label Type Te Connectivity 54M4100
LABEL, WARNING, EARTH, CARD OF 12; Label Type:Self Adhesive; Label Height:19mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:12; Product Range:-; Label Legend:Warning; Label RoHS Compliant: Yes

LABEL, WARNING, EARTH, CARD OF 12; Label Type:Self Adhesive; Label Height:19mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:12; Product Range:-; Label Legend:Warning; Label RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 54M4100
Product Name Label, Warning, Earth, Card Of 12; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details