multicomp PRO Led, Cool White, 6.02Cd, Smd; Led Color Multicomp 703-1040

Description
LED, COOL WHITE, 6.02CD, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:6.02cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; MSL:MSL 3 - 168 hours
Description
LED, COOL WHITE, 6.02CD, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:6.02cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; MSL:MSL 3 - 168 hours

Suppliers

Company
Product
Description
Supplier Links
Led, Cool White, 6.02Cd, Smd; Led Color Multicomp - 94T8957 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cool White, 6.02Cd, Smd; Led Color Multicomp
94T8957
Led, Cool White, 6.02Cd, Smd; Led Color Multicomp 94T8957
LED, COOL WHITE, 6.02CD, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:6.02cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; MSL:MSL 3 - 168 hours

LED, COOL WHITE, 6.02CD, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:6.02cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; MSL:MSL 3 - 168 hours

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8957
Product Name Led, Cool White, 6.02Cd, Smd; Led Color Multicomp
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503B-GCN-CA0B0782TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers