multicomp PRO Led, Red/grn/blu, 450/1000/430 Mcd; Led Color Multicomp Pro 703-1039

Description
LED, RED/GRN/BLU, 450/1000/430 MCD; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:R 40mA, G 40mA, B 40mA; Luminous Intensity / Color:R 450mcd, G 1cd, B 430mcdRoHS Compliant: Yes
Datasheet
Description
LED, RED/GRN/BLU, 450/1000/430 MCD; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:R 40mA, G 40mA, B 40mA; Luminous Intensity / Color:R 450mcd, G 1cd, B 430mcdRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red/grn/blu, 450/1000/430 Mcd; Led Color Multicomp Pro - 94T8956 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/grn/blu, 450/1000/430 Mcd; Led Color Multicomp Pro
94T8956
Led, Red/grn/blu, 450/1000/430 Mcd; Led Color Multicomp Pro 94T8956
LED, RED/GRN/BLU, 450/1000/430 MCD; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:R 40mA, G 40mA, B 40mA; Luminous Intensity / Color:R 450mcd, G 1cd, B 430mcdRoHS Compliant: Yes

LED, RED/GRN/BLU, 450/1000/430 MCD; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:R 40mA, G 40mA, B 40mA; Luminous Intensity / Color:R 450mcd, G 1cd, B 430mcdRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8956
Product Name Led, Red/grn/blu, 450/1000/430 Mcd; Led Color Multicomp Pro
LED Type Red; Green; Blue; Red, Green, Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details