multicomp PRO Led, Green, 3528, Plcc, 0.5W; Product Range Multicomp 703-1038

Description
LED, GREEN, 3528, PLCC, 0.5W; Product Range:703 Series; LED Color:Green; Wavelength Typ:525nm; Viewing Angle:120°; Luminous Flux @ Test:16.1lm; Forward Current If Max:150mA; Forward Current @ Test:150mA; Forward Voltage @ Test:3.2V RoHS Compliant: Yes
Description
LED, GREEN, 3528, PLCC, 0.5W; Product Range:703 Series; LED Color:Green; Wavelength Typ:525nm; Viewing Angle:120°; Luminous Flux @ Test:16.1lm; Forward Current If Max:150mA; Forward Current @ Test:150mA; Forward Voltage @ Test:3.2V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 3528, Plcc, 0.5W; Product Range Multicomp - 94T8955 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 3528, Plcc, 0.5W; Product Range Multicomp
94T8955
Led, Green, 3528, Plcc, 0.5W; Product Range Multicomp 94T8955
LED, GREEN, 3528, PLCC, 0.5W; Product Range:703 Series; LED Color:Green; Wavelength Typ:525nm; Viewing Angle:120°; Luminous Flux @ Test:16.1lm; Forward Current If Max:150mA; Forward Current @ Test:150mA; Forward Voltage @ Test:3.2V RoHS Compliant: Yes

LED, GREEN, 3528, PLCC, 0.5W; Product Range:703 Series; LED Color:Green; Wavelength Typ:525nm; Viewing Angle:120°; Luminous Flux @ Test:16.1lm; Forward Current If Max:150mA; Forward Current @ Test:150mA; Forward Voltage @ Test:3.2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8955
Product Name Led, Green, 3528, Plcc, 0.5W; Product Range Multicomp
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Side view RGB Chip LED - MSL0104RGBW - ROHM Semiconductor GmbH
Specs
LED Package: 6.9x2.15 (t=2.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details