multicomp PRO Led, Cool White, 6000K, 0.15A; Product Range Multicomp 703-1033

Description
LED, COOL WHITE, 6000K, 0.15A; Product Range:-; LED Color:White; Viewing Angle:120°; Luminous Flux @ Test:23lm; CCT:6000K; Forward Current If Max:150mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:150mA; Forward Voltage:3.2V RoHS Compliant: Yes
Datasheet
Description
LED, COOL WHITE, 6000K, 0.15A; Product Range:-; LED Color:White; Viewing Angle:120°; Luminous Flux @ Test:23lm; CCT:6000K; Forward Current If Max:150mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:150mA; Forward Voltage:3.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Cool White, 6000K, 0.15A; Product Range Multicomp - 94T8950 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cool White, 6000K, 0.15A; Product Range Multicomp
94T8950
Led, Cool White, 6000K, 0.15A; Product Range Multicomp 94T8950
LED, COOL WHITE, 6000K, 0.15A; Product Range:-; LED Color:White; Viewing Angle:120°; Luminous Flux @ Test:23lm; CCT:6000K; Forward Current If Max:150mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:150mA; Forward Voltage:3.2V RoHS Compliant: Yes

LED, COOL WHITE, 6000K, 0.15A; Product Range:-; LED Color:White; Viewing Angle:120°; Luminous Flux @ Test:23lm; CCT:6000K; Forward Current If Max:150mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:150mA; Forward Voltage:3.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8950
Product Name Led, Cool White, 6000K, 0.15A; Product Range Multicomp
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169851 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Reverse mount available chip LED with lens - SML-S13DT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details