multicomp PRO Led, Warm White, 5.5Cd, Smd; Led Color Multicomp 703-1032

Description
LED, WARM WHITE, 5.5CD, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:5.5cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Description
LED, WARM WHITE, 5.5CD, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:5.5cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Warm White, 5.5Cd, Smd; Led Color Multicomp - 94T8949 - Newark, An Avnet Company
Chicago, IL, United States
Led, Warm White, 5.5Cd, Smd; Led Color Multicomp
94T8949
Led, Warm White, 5.5Cd, Smd; Led Color Multicomp 94T8949
LED, WARM WHITE, 5.5CD, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:5.5cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

LED, WARM WHITE, 5.5CD, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:5.5cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8949
Product Name Led, Warm White, 5.5Cd, Smd; Led Color Multicomp
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type White
Viewing Angle 22 degrees
View Details
2 suppliers