multicomp PRO Led, Rgb, F-Pcb, 100Mm, 24Vdc; Light Strip Length Multicomp 703-0199

Description
LED, RGB, F-PCB, 100MM, 24VDC; Light Strip Length:100mm; No. of LEDs:6LEDs; Illumination Color:Red, Green, Blue; Input Voltage:24VDC; Input Power:2.25W; IP Rating:Not Rated; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RGB, F-PCB, 100MM, 24VDC; Light Strip Length:100mm; No. of LEDs:6LEDs; Illumination Color:Red, Green, Blue; Input Voltage:24VDC; Input Power:2.25W; IP Rating:Not Rated; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Rgb, F-Pcb, 100Mm, 24Vdc; Light Strip Length Multicomp - 94T8937 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rgb, F-Pcb, 100Mm, 24Vdc; Light Strip Length Multicomp
94T8937
Led, Rgb, F-Pcb, 100Mm, 24Vdc; Light Strip Length Multicomp 94T8937
LED, RGB, F-PCB, 100MM, 24VDC; Light Strip Length:100mm; No. of LEDs:6LEDs; Illumination Color:Red, Green, Blue; Input Voltage:24VDC; Input Power:2.25W; IP Rating:Not Rated; Product Range:- RoHS Compliant: Yes

LED, RGB, F-PCB, 100MM, 24VDC; Light Strip Length:100mm; No. of LEDs:6LEDs; Illumination Color:Red, Green, Blue; Input Voltage:24VDC; Input Power:2.25W; IP Rating:Not Rated; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8937
Product Name Led, Rgb, F-Pcb, 100Mm, 24Vdc; Light Strip Length Multicomp
LED Type Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-AAS-CZ0B0341-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers