multicomp PRO Led, Rgb, High Power, Square, 3W; Led Colour Multicomp 703-0150

Description
LED, RGB, HIGH POWER, SQUARE, 3W; LED Colour:Red, Green, Blue; Wavelength / Colour:R 625nm, G 525nm, B 465nm; Viewing Angle:120°; No. of Pins:6; Packaging:Each; MSL:-; LED Mounting:SMD; SVHC:No SVHC (16-Dec-2013) RoHS Compliant: Yes
Datasheet
Description
LED, RGB, HIGH POWER, SQUARE, 3W; LED Colour:Red, Green, Blue; Wavelength / Colour:R 625nm, G 525nm, B 465nm; Viewing Angle:120°; No. of Pins:6; Packaging:Each; MSL:-; LED Mounting:SMD; SVHC:No SVHC (16-Dec-2013) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Rgb, High Power, Square, 3W; Led Colour Multicomp - 94T8888 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rgb, High Power, Square, 3W; Led Colour Multicomp
94T8888
Led, Rgb, High Power, Square, 3W; Led Colour Multicomp 94T8888
LED, RGB, HIGH POWER, SQUARE, 3W; LED Colour:Red, Green, Blue; Wavelength / Colour:R 625nm, G 525nm, B 465nm; Viewing Angle:120°; No. of Pins:6; Packaging:Each; MSL:-; LED Mounting:SMD; SVHC:No SVHC (16-Dec-2013) RoHS Compliant: Yes

LED, RGB, HIGH POWER, SQUARE, 3W; LED Colour:Red, Green, Blue; Wavelength / Colour:R 625nm, G 525nm, B 465nm; Viewing Angle:120°; No. of Pins:6; Packaging:Each; MSL:-; LED Mounting:SMD; SVHC:No SVHC (16-Dec-2013) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8888
Product Name Led, Rgb, High Power, Square, 3W; Led Colour Multicomp
LED Type Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
DURIS® low and mid power LEDs - GD PSLR31.13 - OSRAM Opto Semiconductors
Specs
LED Type Blue
Peak Wavelength 450 nm (4500 Å)
Viewing Angle 120 degrees
View Details
LED White Lighting - ASMT-QYBC-NGJ0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 3650 K
View Details
2 suppliers