multicomp PRO Led, Daylight White, Hb, Round, 3W; Product Range Multicomp 703-0148

Description
LED, DAYLIGHT WHITE, HB, ROUND, 3W; Product Range:-; LED Color:Daylight White; Viewing Angle:120°; Luminous Flux @ Test:170lm; CCT:6000K; Forward Current If Max:1.4A; Forward Voltage @ Test:4.75V; Forward Current @ Test:700mA RoHS Compliant: Yes
Datasheet
Description
LED, DAYLIGHT WHITE, HB, ROUND, 3W; Product Range:-; LED Color:Daylight White; Viewing Angle:120°; Luminous Flux @ Test:170lm; CCT:6000K; Forward Current If Max:1.4A; Forward Voltage @ Test:4.75V; Forward Current @ Test:700mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Daylight White, Hb, Round, 3W; Product Range Multicomp - 94T8886 - Newark, An Avnet Company
Chicago, IL, United States
Led, Daylight White, Hb, Round, 3W; Product Range Multicomp
94T8886
Led, Daylight White, Hb, Round, 3W; Product Range Multicomp 94T8886
LED, DAYLIGHT WHITE, HB, ROUND, 3W; Product Range:-; LED Color:Daylight White; Viewing Angle:120°; Luminous Flux @ Test:170lm; CCT:6000K; Forward Current If Max:1.4A; Forward Voltage @ Test:4.75V; Forward Current @ Test:700mA RoHS Compliant: Yes

LED, DAYLIGHT WHITE, HB, ROUND, 3W; Product Range:-; LED Color:Daylight White; Viewing Angle:120°; Luminous Flux @ Test:170lm; CCT:6000K; Forward Current If Max:1.4A; Forward Voltage @ Test:4.75V; Forward Current @ Test:700mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8886
Product Name Led, Daylight White, Hb, Round, 3W; Product Range Multicomp
LED Type White; Daylight White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
OSLON® SSL 150 White LED - GW CSHPM1.CM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 150 degrees
View Details
1W Power LED Light Source - ASMT-MR00-AHJ00 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 120 degrees
View Details
3 suppliers