multicomp PRO Led, Hb, Warm White, 70Lm; Product Range Multicomp 703-0143

Description
LED, HB, WARM WHITE, 70LM; Product Range:-; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:70lm; CCT:2900K; Forward Current If Max:700mA; Forward Voltage @ Test:4V; Forward Current @ Test:350mA; LED Mounting:SMD RoHS Compliant: Yes
Description
LED, HB, WARM WHITE, 70LM; Product Range:-; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:70lm; CCT:2900K; Forward Current If Max:700mA; Forward Voltage @ Test:4V; Forward Current @ Test:350mA; LED Mounting:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Warm White, 70Lm; Product Range Multicomp - 94T8881 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 70Lm; Product Range Multicomp
94T8881
Led, Hb, Warm White, 70Lm; Product Range Multicomp 94T8881
LED, HB, WARM WHITE, 70LM; Product Range:-; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:70lm; CCT:2900K; Forward Current If Max:700mA; Forward Voltage @ Test:4V; Forward Current @ Test:350mA; LED Mounting:SMD RoHS Compliant: Yes

LED, HB, WARM WHITE, 70LM; Product Range:-; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:70lm; CCT:2900K; Forward Current If Max:700mA; Forward Voltage @ Test:4V; Forward Current @ Test:350mA; LED Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8881
Product Name Led, Hb, Warm White, 70Lm; Product Range Multicomp
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
OSLON® SSL 150 White LED - GW CSHPM1.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2500 to 5000 K
Viewing Angle 150 degrees
View Details
IR LEDs - 2758952 - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Optical Power Output 50 milliwatts
View Details