multicomp PRO Led, Cool White, High Power, Round, 1W; Product Range Multicomp 703-0142

Description
LED, COOL WHITE, HIGH POWER, ROUND, 1W; Product Range:-; LED Color:Cool White; Viewing Angle:130°; Luminous Flux @ Test:200lm; CCT:5000K; Forward Current If Max:700mA; Forward Voltage @ Test:3.5mV; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet
Description
LED, COOL WHITE, HIGH POWER, ROUND, 1W; Product Range:-; LED Color:Cool White; Viewing Angle:130°; Luminous Flux @ Test:200lm; CCT:5000K; Forward Current If Max:700mA; Forward Voltage @ Test:3.5mV; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Cool White, High Power, Round, 1W; Product Range Multicomp - 94T8880 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cool White, High Power, Round, 1W; Product Range Multicomp
94T8880
Led, Cool White, High Power, Round, 1W; Product Range Multicomp 94T8880
LED, COOL WHITE, HIGH POWER, ROUND, 1W; Product Range:-; LED Color:Cool White; Viewing Angle:130°; Luminous Flux @ Test:200lm; CCT:5000K; Forward Current If Max:700mA; Forward Voltage @ Test:3.5mV; Forward Current @ Test:350mA RoHS Compliant: Yes

LED, COOL WHITE, HIGH POWER, ROUND, 1W; Product Range:-; LED Color:Cool White; Viewing Angle:130°; Luminous Flux @ Test:200lm; CCT:5000K; Forward Current If Max:700mA; Forward Voltage @ Test:3.5mV; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8880
Product Name Led, Cool White, High Power, Round, 1W; Product Range Multicomp
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details