multicomp PRO Led, Cool White, Chip On Copper, 3W; Cob Color Multicomp 703-0114

Description
LED, COOL WHITE, CHIP ON COPPER, 3W; COB Color:Cool White; Colour Rendering Index Max:72; Power Rating:3W; Luminous Flux @ Test:250lm; Forward Current @ Test:1.05A; Viewing Angle:120°; Forward Voltage VF Typ:9.5V; COB Length:20mm RoHS Compliant: Yes
Datasheet
Description
LED, COOL WHITE, CHIP ON COPPER, 3W; COB Color:Cool White; Colour Rendering Index Max:72; Power Rating:3W; Luminous Flux @ Test:250lm; Forward Current @ Test:1.05A; Viewing Angle:120°; Forward Voltage VF Typ:9.5V; COB Length:20mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Cool White, Chip On Copper, 3W; Cob Color Multicomp - 94T8870 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cool White, Chip On Copper, 3W; Cob Color Multicomp
94T8870
Led, Cool White, Chip On Copper, 3W; Cob Color Multicomp 94T8870
LED, COOL WHITE, CHIP ON COPPER, 3W; COB Color:Cool White; Colour Rendering Index Max:72; Power Rating:3W; Luminous Flux @ Test:250lm; Forward Current @ Test:1.05A; Viewing Angle:120°; Forward Voltage VF Typ:9.5V; COB Length:20mm RoHS Compliant: Yes

LED, COOL WHITE, CHIP ON COPPER, 3W; COB Color:Cool White; Colour Rendering Index Max:72; Power Rating:3W; Luminous Flux @ Test:250lm; Forward Current @ Test:1.05A; Viewing Angle:120°; Forward Voltage VF Typ:9.5V; COB Length:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8870
Product Name Led, Cool White, Chip On Copper, 3W; Cob Color Multicomp
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Super 0.5W Power PLCC-4 Surface Mount LED Indicator - ASMT-QABD-AEF0E - Broadcom Inc.
Specs
LED Package: Mini PLCC-4
LED Type Amber
Peak Wavelength 596 nm (5962 Å)
View Details
3 suppliers