multicomp PRO Led, Red, 15Mcd, 643Nm; Led Color Multicomp Pro 703-0112

Description
LED, RED, 15MCD, 643NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:643nm; Luminous Intensity:15mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 15MCD, 643NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:643nm; Luminous Intensity:15mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 15Mcd, 643Nm; Led Color Multicomp Pro - 94T8868 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 15Mcd, 643Nm; Led Color Multicomp Pro
94T8868
Led, Red, 15Mcd, 643Nm; Led Color Multicomp Pro 94T8868
LED, RED, 15MCD, 643NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:643nm; Luminous Intensity:15mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 15MCD, 643NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:643nm; Luminous Intensity:15mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8868
Product Name Led, Red, 15Mcd, 643Nm; Led Color Multicomp Pro
LED Type Red; Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 140 degrees
Luminous Intensity 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details