multicomp PRO Led, Orange, 11Mcd, 625Nm; Led Color Multicomp 703-0111

Description
LED, ORANGE, 11MCD, 625NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.6V; Wavelength Typ:625nm; Luminous Intensity:11mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, 11MCD, 625NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.6V; Wavelength Typ:625nm; Luminous Intensity:11mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, 11Mcd, 625Nm; Led Color Multicomp - 94T8867 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 11Mcd, 625Nm; Led Color Multicomp
94T8867
Led, Orange, 11Mcd, 625Nm; Led Color Multicomp 94T8867
LED, ORANGE, 11MCD, 625NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.6V; Wavelength Typ:625nm; Luminous Intensity:11mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, ORANGE, 11MCD, 625NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.6V; Wavelength Typ:625nm; Luminous Intensity:11mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8867
Product Name Led, Orange, 11Mcd, 625Nm; Led Color Multicomp
LED Type Orange; Orange
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 140 degrees
Luminous Intensity 11 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details