multicomp PRO Led, Green, 11Mcd, 572Nm; Led Color Multicomp Pro 703-0109

Description
LED, GREEN, 11MCD, 572NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.6V; Wavelength Typ:572nm; Luminous Intensity:11mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 11MCD, 572NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.6V; Wavelength Typ:572nm; Luminous Intensity:11mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 11Mcd, 572Nm; Led Color Multicomp Pro - 94T8865 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 11Mcd, 572Nm; Led Color Multicomp Pro
94T8865
Led, Green, 11Mcd, 572Nm; Led Color Multicomp Pro 94T8865
LED, GREEN, 11MCD, 572NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.6V; Wavelength Typ:572nm; Luminous Intensity:11mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 11MCD, 572NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.6V; Wavelength Typ:572nm; Luminous Intensity:11mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8865
Product Name Led, Green, 11Mcd, 572Nm; Led Color Multicomp Pro
LED Type Green; Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 140 degrees
Luminous Intensity 11 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details