multicomp PRO Led, Green, 11Mcd, 572Nm; Led Color Multicomp Pro 703-0104

Description
LED, GREEN, 11MCD, 572NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.6V; Wavelength Typ:572nm; Luminous Intensity:11mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 11MCD, 572NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.6V; Wavelength Typ:572nm; Luminous Intensity:11mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 11Mcd, 572Nm; Led Color Multicomp Pro - 94T8860 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 11Mcd, 572Nm; Led Color Multicomp Pro
94T8860
Led, Green, 11Mcd, 572Nm; Led Color Multicomp Pro 94T8860
LED, GREEN, 11MCD, 572NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.6V; Wavelength Typ:572nm; Luminous Intensity:11mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 11MCD, 572NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.6V; Wavelength Typ:572nm; Luminous Intensity:11mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8860
Product Name Led, Green, 11Mcd, 572Nm; Led Color Multicomp Pro
LED Type Green; Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 140 degrees
Luminous Intensity 11 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ series chip LED - SML-H12Y8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers