multicomp PRO Led, Red, 5Mm, 600Mcd, 643Nm; Led Color Multicomp 703-0101

Description
LED, RED, 5MM, 600MCD, 643NM; LED Color:Red; LED Mounting:SMD; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:643nm; Luminous Intensity:600mcd; Viewing Angle:15°; Lens Shape:Round; Product Range:-; MSL:-RoHS Compliant: Yes
Description
LED, RED, 5MM, 600MCD, 643NM; LED Color:Red; LED Mounting:SMD; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:643nm; Luminous Intensity:600mcd; Viewing Angle:15°; Lens Shape:Round; Product Range:-; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 5Mm, 600Mcd, 643Nm; Led Color Multicomp - 94T8857 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 5Mm, 600Mcd, 643Nm; Led Color Multicomp
94T8857
Led, Red, 5Mm, 600Mcd, 643Nm; Led Color Multicomp 94T8857
LED, RED, 5MM, 600MCD, 643NM; LED Color:Red; LED Mounting:SMD; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:643nm; Luminous Intensity:600mcd; Viewing Angle:15°; Lens Shape:Round; Product Range:-; MSL:-RoHS Compliant: Yes

LED, RED, 5MM, 600MCD, 643NM; LED Color:Red; LED Mounting:SMD; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:643nm; Luminous Intensity:600mcd; Viewing Angle:15°; Lens Shape:Round; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8857
Product Name Led, Red, 5Mm, 600Mcd, 643Nm; Led Color Multicomp
LED Package: 5mm
LED Type Red; Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-4090HA35000B6TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details