The 5mm Round LED Lamp, part number 94T8856, features a red color with a luminous intensity of 400 mcd and a dominant wavelength of 643 nm. It is constructed using AlGaAs/GaAs chip technology and encased in red clear epoxy resin. The LED operates at a forward current of 20 mA and has a forward voltage range of 1.8 to 2.2 V. This LED has a viewing angle of 15 degrees and can withstand an operating temperature range from -25°C to +85°C, with a storage temperature range of -40°C to +100°C. The device supports a maximum power dissipation of 66 mW and a peak current of 100 mA under specific conditions. It is also RoHS compliant, making it suitable for environmentally conscious projects. Engineers should consider this LED for applications requiring a compact, efficient light source with specific optical characteristics.
LED, RED, 5MM, 400MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:643nm; Luminous Intensity:400mcd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 94T8856 |
| Product Name | Led, Red, 5Mm, 400Mcd, 643Nm; Led Color Multicomp Pro |
| LED Package: | 5mm |
| LED Type | Red; Red |
| Peak Wavelength | 643 nm (6430 Å) |
| Viewing Angle | 15 degrees |