multicomp PRO Led, Yellow, 5Mm, 150Mcd, 590Nm; Led Color Multicomp Pro 703-0098

Description
LED, YELLOW, 5MM, 150MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:150mcd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 5MM, 150MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:150mcd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 5Mm, 150Mcd, 590Nm; Led Color Multicomp Pro - 94T8854 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 5Mm, 150Mcd, 590Nm; Led Color Multicomp Pro
94T8854
Led, Yellow, 5Mm, 150Mcd, 590Nm; Led Color Multicomp Pro 94T8854
LED, YELLOW, 5MM, 150MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:150mcd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, YELLOW, 5MM, 150MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:150mcd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8854
Product Name Led, Yellow, 5Mm, 150Mcd, 590Nm; Led Color Multicomp Pro
LED Package: 5mm
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type White
Viewing Angle 50 degrees
View Details