multicomp PRO Led, Green, 5Mm, 150Mcd, 572Nm; Led Color Multicomp Pro 703-0097

Description
LED, GREEN, 5MM, 150MCD, 572NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:150mcd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 5MM, 150MCD, 572NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:150mcd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 5Mm, 150Mcd, 572Nm; Led Color Multicomp Pro - 94T8853 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 5Mm, 150Mcd, 572Nm; Led Color Multicomp Pro
94T8853
Led, Green, 5Mm, 150Mcd, 572Nm; Led Color Multicomp Pro 94T8853
LED, GREEN, 5MM, 150MCD, 572NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:150mcd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, GREEN, 5MM, 150MCD, 572NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:150mcd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8853
Product Name Led, Green, 5Mm, 150Mcd, 572Nm; Led Color Multicomp Pro
LED Package: 5mm
LED Type Green; Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D12V8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details