multicomp PRO Led, Red, 3Mm, 300Mcd, 643Nm; Led Color Multicomp Pro 703-0091

Description
LED, RED, 3MM, 300MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:643nm; Luminous Intensity:300mcd; Viewing Angle:35°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 3MM, 300MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:643nm; Luminous Intensity:300mcd; Viewing Angle:35°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 3Mm, 300Mcd, 643Nm; Led Color Multicomp Pro - 94T8847 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 3Mm, 300Mcd, 643Nm; Led Color Multicomp Pro
94T8847
Led, Red, 3Mm, 300Mcd, 643Nm; Led Color Multicomp Pro 94T8847
LED, RED, 3MM, 300MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:643nm; Luminous Intensity:300mcd; Viewing Angle:35°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, RED, 3MM, 300MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:643nm; Luminous Intensity:300mcd; Viewing Angle:35°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8847
Product Name Led, Red, 3Mm, 300Mcd, 643Nm; Led Color Multicomp Pro
LED Package: 3mm
LED Type Red; Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCB-WTF0-0A30ACT-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 626 nm (4650 to 6260 Å)
View Details