multicomp PRO Led, Red, 3Mm, 100Mcd, 643Nm; Led Color Multicomp Pro 703-0090

Description
LED, RED, 3MM, 100MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:643nm; Luminous Intensity:100mcd; Viewing Angle:35°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 3MM, 100MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:643nm; Luminous Intensity:100mcd; Viewing Angle:35°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 3Mm, 100Mcd, 643Nm; Led Color Multicomp Pro - 94T8846 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 3Mm, 100Mcd, 643Nm; Led Color Multicomp Pro
94T8846
Led, Red, 3Mm, 100Mcd, 643Nm; Led Color Multicomp Pro 94T8846
LED, RED, 3MM, 100MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:643nm; Luminous Intensity:100mcd; Viewing Angle:35°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, RED, 3MM, 100MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:643nm; Luminous Intensity:100mcd; Viewing Angle:35°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8846
Product Name Led, Red, 3Mm, 100Mcd, 643Nm; Led Color Multicomp Pro
LED Package: 3mm
LED Type Red; Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Color Lighting - 516-2469-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 618 nm (6180 Å)
View Details
2 suppliers