multicomp PRO Led, Orange, 3Mm, 50Mcd, 629Nm; Led Color Multicomp Pro 703-0089

Description
LED, ORANGE, 3MM, 50MCD, 629NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:629nm; Luminous Intensity:50mcd; Viewing Angle:35°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, 3MM, 50MCD, 629NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:629nm; Luminous Intensity:50mcd; Viewing Angle:35°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, 3Mm, 50Mcd, 629Nm; Led Color Multicomp Pro - 94T8845 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 3Mm, 50Mcd, 629Nm; Led Color Multicomp Pro
94T8845
Led, Orange, 3Mm, 50Mcd, 629Nm; Led Color Multicomp Pro 94T8845
LED, ORANGE, 3MM, 50MCD, 629NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:629nm; Luminous Intensity:50mcd; Viewing Angle:35°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, ORANGE, 3MM, 50MCD, 629NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:629nm; Luminous Intensity:50mcd; Viewing Angle:35°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8845
Product Name Led, Orange, 3Mm, 50Mcd, 629Nm; Led Color Multicomp Pro
LED Package: 3mm
LED Type Orange; Orange
Peak Wavelength 629 nm (6290 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .080" Coaxial
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details