multicomp PRO Led, Yellow, 3Mm, 50Mcd, 590Nm; Led Color Multicomp Pro 703-0088

Description
LED, YELLOW, 3MM, 50MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:50mcd; Viewing Angle:35°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 3MM, 50MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:50mcd; Viewing Angle:35°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 3Mm, 50Mcd, 590Nm; Led Color Multicomp Pro - 94T8844 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 3Mm, 50Mcd, 590Nm; Led Color Multicomp Pro
94T8844
Led, Yellow, 3Mm, 50Mcd, 590Nm; Led Color Multicomp Pro 94T8844
LED, YELLOW, 3MM, 50MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:50mcd; Viewing Angle:35°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, YELLOW, 3MM, 50MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:50mcd; Viewing Angle:35°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8844
Product Name Led, Yellow, 3Mm, 50Mcd, 590Nm; Led Color Multicomp Pro
LED Package: 3mm
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-N1N5-A535-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers