multicomp PRO Led, Green, 3Mm, 50Mcd, 572Nm; Led Color Multicomp Pro 703-0087

Description
LED, GREEN, 3MM, 50MCD, 572NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:50mcd; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 3MM, 50MCD, 572NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:50mcd; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 3Mm, 50Mcd, 572Nm; Led Color Multicomp Pro - 94T8843 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 3Mm, 50Mcd, 572Nm; Led Color Multicomp Pro
94T8843
Led, Green, 3Mm, 50Mcd, 572Nm; Led Color Multicomp Pro 94T8843
LED, GREEN, 3MM, 50MCD, 572NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:50mcd; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, GREEN, 3MM, 50MCD, 572NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:50mcd; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8843
Product Name Led, Green, 3Mm, 50Mcd, 572Nm; Led Color Multicomp Pro
LED Package: 3mm
LED Type Green; Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N6-XX53-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
1W High Power LED - ASMT-AA00-ARS00 - Broadcom Inc.
Specs
LED Package: 6 mm
LED Type Red; Orange; Green; Blue; White; Multi-Colored; Red-Orange
Peak Wavelength 635 nm (6350 Å)
View Details
3 suppliers