multicomp PRO Led, Red, 0.8Mm X 1Mm, 300Mcd, 625Nm; Led Color Multicomp Pro 703-0069

Description
LED, RED, 0.8MM X 1MM, 300MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:300mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, RED, 0.8MM X 1MM, 300MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:300mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 0.8Mm X 1Mm, 300Mcd, 625Nm; Led Color Multicomp Pro - 15R2208 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.8Mm X 1Mm, 300Mcd, 625Nm; Led Color Multicomp Pro
15R2208
Led, Red, 0.8Mm X 1Mm, 300Mcd, 625Nm; Led Color Multicomp Pro 15R2208
LED, RED, 0.8MM X 1MM, 300MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:300mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 0.8MM X 1MM, 300MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:300mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2208
Product Name Led, Red, 0.8Mm X 1Mm, 300Mcd, 625Nm; Led Color Multicomp Pro
LED Package: 0.8mm x 1mm
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-2132-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
2 suppliers