multicomp PRO Switch, Slide, Spdt, 100Ma, 20V, Though Hole; Contact Configuration Multicomp Pro 6MS1S3M1RE

Description
SWITCH, SLIDE, SPDT, 100mA, 20V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:6MS1 Series; Contact Current Max:100mA; Contact Voltage AC Max:20V; Orientation:Right AngleRoHS Compliant: Yes
Datasheet
Description
SWITCH, SLIDE, SPDT, 100mA, 20V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:6MS1 Series; Contact Current Max:100mA; Contact Voltage AC Max:20V; Orientation:Right AngleRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Spdt, 100Ma, 20V, Though Hole; Contact Configuration Multicomp Pro - 95M4871 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 100Ma, 20V, Though Hole; Contact Configuration Multicomp Pro
95M4871
Switch, Slide, Spdt, 100Ma, 20V, Though Hole; Contact Configuration Multicomp Pro 95M4871
SWITCH, SLIDE, SPDT, 100mA, 20V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:6MS1 Series; Contact Current Max:100mA; Contact Voltage AC Max:20V; Orientation:Right AngleRoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 100mA, 20V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:6MS1 Series; Contact Current Max:100mA; Contact Voltage AC Max:20V; Orientation:Right AngleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 95M4871
Product Name Switch, Slide, Spdt, 100Ma, 20V, Though Hole; Contact Configuration Multicomp Pro
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
Pole & Throw Specifications SP8T
Current Rating 0.2500 amps
View Details
Slide Switches - 7347270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details