multicomp PRO Solder Wire, 99/1 Sn/cu, 227 Deg C, 500G; Leaded / Lead Free Multicomp 595024

Description
SOLDER WIRE, 99/1 SN/CU, 227 DEG C, 500G; Leaded / Lead Free:Lead Free; Flux Type:Rosin; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.028"; Melting Temperature:227°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, 99/1 SN/CU, 227 DEG C, 500G; Leaded / Lead Free:Lead Free; Flux Type:Rosin; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.028"; Melting Temperature:227°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 99/1 Sn/cu, 227 Deg C, 500G; Leaded / Lead Free Multicomp - 15J7249 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 99/1 Sn/cu, 227 Deg C, 500G; Leaded / Lead Free Multicomp
15J7249
Solder Wire, 99/1 Sn/cu, 227 Deg C, 500G; Leaded / Lead Free Multicomp 15J7249
SOLDER WIRE, 99/1 SN/CU, 227 DEG C, 500G; Leaded / Lead Free:Lead Free; Flux Type:Rosin; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.028"; Melting Temperature:227°C; Product Range:- RoHS Compliant: Yes

SOLDER WIRE, 99/1 SN/CU, 227 DEG C, 500G; Leaded / Lead Free:Lead Free; Flux Type:Rosin; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.028"; Melting Temperature:227°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 15J7249
Product Name Solder Wire, 99/1 Sn/cu, 227 Deg C, 500G; Leaded / Lead Free Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2049687 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details