multicomp PRO Solder Wire, 96.1/2.6/0.3 Sn/ag/cu, 500G; Leaded / Lead Free Multicomp 595006

Description
SOLDER WIRE, 96.1/2.6/0.3 SN/AG/CU, 500G; Leaded / Lead Free:Lead Free; Flux Type:Rosin; Solder Alloy:96.1, 2.6, 0.3 Sn, Ag, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:217°C RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, 96.1/2.6/0.3 SN/AG/CU, 500G; Leaded / Lead Free:Lead Free; Flux Type:Rosin; Solder Alloy:96.1, 2.6, 0.3 Sn, Ag, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:217°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 96.1/2.6/0.3 Sn/ag/cu, 500G; Leaded / Lead Free Multicomp - 35M4370 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 96.1/2.6/0.3 Sn/ag/cu, 500G; Leaded / Lead Free Multicomp
35M4370
Solder Wire, 96.1/2.6/0.3 Sn/ag/cu, 500G; Leaded / Lead Free Multicomp 35M4370
SOLDER WIRE, 96.1/2.6/0.3 SN/AG/CU, 500G; Leaded / Lead Free:Lead Free; Flux Type:Rosin; Solder Alloy:96.1, 2.6, 0.3 Sn, Ag, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:217°C RoHS Compliant: Yes

SOLDER WIRE, 96.1/2.6/0.3 SN/AG/CU, 500G; Leaded / Lead Free:Lead Free; Flux Type:Rosin; Solder Alloy:96.1, 2.6, 0.3 Sn, Ag, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:217°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4370
Product Name Solder Wire, 96.1/2.6/0.3 Sn/ag/cu, 500G; Leaded / Lead Free Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024502 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Moggy - Dual Torch with Stitch Weld or Continuous Travel - GM-03-200 - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details