multicomp PRO Thermal Switch, Nc, 250+C; Switching Temperature Multicomp 55H12T944(250/200)

Description
THERMAL SWITCH, NC, 250+C; Switching Temperature:250°C; Reset Temperature:200°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Cylindrical; Contact Rating:250VAC/7A; Product Range:-; No. of Pins:2
Description
THERMAL SWITCH, NC, 250+C; Switching Temperature:250°C; Reset Temperature:200°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Cylindrical; Contact Rating:250VAC/7A; Product Range:-; No. of Pins:2

Suppliers

Company
Product
Description
Supplier Links
Thermal Switch, Nc, 250+C; Switching Temperature Multicomp - 68C5873 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Switch, Nc, 250+C; Switching Temperature Multicomp
68C5873
Thermal Switch, Nc, 250+C; Switching Temperature Multicomp 68C5873
THERMAL SWITCH, NC, 250+C; Switching Temperature:250°C; Reset Temperature:200°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Cylindrical; Contact Rating:250VAC/7A; Product Range:-; No. of Pins:2

THERMAL SWITCH, NC, 250+C; Switching Temperature:250°C; Reset Temperature:200°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Cylindrical; Contact Rating:250VAC/7A; Product Range:-; No. of Pins:2

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 68C5873
Product Name Thermal Switch, Nc, 250+C; Switching Temperature Multicomp
Set Point Range 482 F (250 C)
Unlock Full Specs
to access all available technical data

Similar Products

Three-phase regulator limiter-combi-thermostat - Typ RAC - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Flange Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details