multicomp PRO D Sub Connector, Standard, 25 Position, Receptacle; D Sub Connector Type Multicomp Pro 5502-25SA-01-F1

Description
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5502; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5502; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 25 Position, Receptacle; D Sub Connector Type Multicomp Pro - 93K4305 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Receptacle; D Sub Connector Type Multicomp Pro
93K4305
D Sub Connector, Standard, 25 Position, Receptacle; D Sub Connector Type Multicomp Pro 93K4305
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5502; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5502; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K4305
Product Name D Sub Connector, Standard, 25 Position, Receptacle; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-4910-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers