D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:5501 Series; Connector Body Material:-; Connector Type:D Sub RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 93K4291 |
| Product Name | D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Multicomp Pro |
| Connector Type | D-Sub Connector |