multicomp PRO 6 1/2 Professional Woofer; Driver Type Multicomp Pro 55-1732

Description
6 1/2" Professional Woofer; Driver Type:Woofer; External Diameter - Metric:174mm; Impedance:8ohm; Power Rating Nom:50W; Sound Level SPL:89dB; External Diameter - Imperial:6.85"; Frequency Response Min:90Hz; Speaker Shape:Round RoHS Compliant: Yes
Description
6 1/2" Professional Woofer; Driver Type:Woofer; External Diameter - Metric:174mm; Impedance:8ohm; Power Rating Nom:50W; Sound Level SPL:89dB; External Diameter - Imperial:6.85"; Frequency Response Min:90Hz; Speaker Shape:Round RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
6 1/2 Professional Woofer; Driver Type Multicomp Pro - 40P9730 - Newark, An Avnet Company
Chicago, IL, United States
6 1/2 Professional Woofer; Driver Type Multicomp Pro
40P9730
6 1/2 Professional Woofer; Driver Type Multicomp Pro 40P9730
6 1/2" Professional Woofer; Driver Type:Woofer; External Diameter - Metric:174mm; Impedance:8ohm; Power Rating Nom:50W; Sound Level SPL:89dB; External Diameter - Imperial:6.85"; Frequency Response Min:90Hz; Speaker Shape:Round RoHS Compliant: Yes

6 1/2" Professional Woofer; Driver Type:Woofer; External Diameter - Metric:174mm; Impedance:8ohm; Power Rating Nom:50W; Sound Level SPL:89dB; External Diameter - Imperial:6.85"; Frequency Response Min:90Hz; Speaker Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 40P9730
Product Name 6 1/2 Professional Woofer; Driver Type Multicomp Pro
SPL 89 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 6903706 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
Speakers - 2603-CS13-00S85-04-6DKR-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 850 Hz
View Details