multicomp PRO Thermostat, 0/120°C; Transducer Function Multicomp 540160/556303/556501

Description
THERMOSTAT, 0/120°C; Transducer Function:-; Thermostat Type:Adjustable; Thermostat Set Point:0°C to +120°C; Contact Rating:15A at 250VAC; Contact Operation:-; Load Type:Resistive; Thermostat Mounting:Panel; Product Range:-; SVHC:No RoHS Compliant: Yes
Description
THERMOSTAT, 0/120°C; Transducer Function:-; Thermostat Type:Adjustable; Thermostat Set Point:0°C to +120°C; Contact Rating:15A at 250VAC; Contact Operation:-; Load Type:Resistive; Thermostat Mounting:Panel; Product Range:-; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermostat, 0/120°C; Transducer Function Multicomp - 13T9713 - Newark, An Avnet Company
Chicago, IL, United States
Thermostat, 0/120°C; Transducer Function Multicomp
13T9713
Thermostat, 0/120°C; Transducer Function Multicomp 13T9713
THERMOSTAT, 0/120°C; Transducer Function:-; Thermostat Type:Adjustable; Thermostat Set Point:0°C to +120°C; Contact Rating:15A at 250VAC; Contact Operation:-; Load Type:Resistive; Thermostat Mounting:Panel; Product Range:-; SVHC:No RoHS Compliant: Yes

THERMOSTAT, 0/120°C; Transducer Function:-; Thermostat Type:Adjustable; Thermostat Set Point:0°C to +120°C; Contact Rating:15A at 250VAC; Contact Operation:-; Load Type:Resistive; Thermostat Mounting:Panel; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 13T9713
Product Name Thermostat, 0/120°C; Transducer Function Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- limiter/ -guard - Typ 710 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 86 to 662 F (30 to 350 C)
View Details
Surface Mount Thermostats -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermostat Type Mechanical
Set Point Range 50 to 570 F (10 to 299 C)
View Details
Digital Indicating Temperature Controller - Model 16A - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Voltage 15 to 240 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details