multicomp PRO Temperature Sensor, Spst-Nc, 10A; Switching Temperature Multicomp 52N12T044(225/175)

Description
TEMPERATURE SENSOR, SPST-NC, 10A; Switching Temperature:225°C; Reset Temperature:175°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Cylindrical; Contact Rating:10A; Contact Configuration:SPST RoHS Compliant: Yes
Description
TEMPERATURE SENSOR, SPST-NC, 10A; Switching Temperature:225°C; Reset Temperature:175°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Cylindrical; Contact Rating:10A; Contact Configuration:SPST RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor, Spst-Nc, 10A; Switching Temperature Multicomp - 68C5822 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Spst-Nc, 10A; Switching Temperature Multicomp
68C5822
Temperature Sensor, Spst-Nc, 10A; Switching Temperature Multicomp 68C5822
TEMPERATURE SENSOR, SPST-NC, 10A; Switching Temperature:225°C; Reset Temperature:175°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Cylindrical; Contact Rating:10A; Contact Configuration:SPST RoHS Compliant: Yes

TEMPERATURE SENSOR, SPST-NC, 10A; Switching Temperature:225°C; Reset Temperature:175°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Cylindrical; Contact Rating:10A; Contact Configuration:SPST RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 68C5822
Product Name Temperature Sensor, Spst-Nc, 10A; Switching Temperature Multicomp
Set Point Range 437 F (225 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase safety temperature limiter - Typ 89.00 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 250 volts
View Details
Hex Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details