multicomp PRO Miniature Speaker, 0.2W, 430Hz-6Khz; Driver Type Multicomp Pro 52-125

Description
MINIATURE SPEAKER, 0.2W, 430HZ-6KHZ; Driver Type:Miniature; External Diameter - Metric:51mm; Impedance:8ohm; Power Rating Nom:200mW; External Diameter - Imperial:2.008"; Frequency Response Min:430Hz; Frequency Response Max:6kHz RoHS Compliant: Yes
Datasheet
Description
MINIATURE SPEAKER, 0.2W, 430HZ-6KHZ; Driver Type:Miniature; External Diameter - Metric:51mm; Impedance:8ohm; Power Rating Nom:200mW; External Diameter - Imperial:2.008"; Frequency Response Min:430Hz; Frequency Response Max:6kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Speaker, 0.2W, 430Hz-6Khz; Driver Type Multicomp Pro - 19J5688 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Speaker, 0.2W, 430Hz-6Khz; Driver Type Multicomp Pro
19J5688
Miniature Speaker, 0.2W, 430Hz-6Khz; Driver Type Multicomp Pro 19J5688
MINIATURE SPEAKER, 0.2W, 430HZ-6KHZ; Driver Type:Miniature; External Diameter - Metric:51mm; Impedance:8ohm; Power Rating Nom:200mW; External Diameter - Imperial:2.008"; Frequency Response Min:430Hz; Frequency Response Max:6kHz RoHS Compliant: Yes

MINIATURE SPEAKER, 0.2W, 430HZ-6KHZ; Driver Type:Miniature; External Diameter - Metric:51mm; Impedance:8ohm; Power Rating Nom:200mW; External Diameter - Imperial:2.008"; Frequency Response Min:430Hz; Frequency Response Max:6kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 19J5688
Product Name Miniature Speaker, 0.2W, 430Hz-6Khz; Driver Type Multicomp Pro
Nominal Power 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102752 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 3 watts
Impedance 8 ohms
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details