multicomp PRO Solder Wire, 99.3/0.7 Sn/cu, 250G; Leaded / Lead Free Multicomp 509-0623

Description
SOLDER WIRE, 99.3/0.7 SN/CU, 250G; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:227°C RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, 99.3/0.7 SN/CU, 250G; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:227°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 99.3/0.7 Sn/cu, 250G; Leaded / Lead Free Multicomp - 15J7280 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 99.3/0.7 Sn/cu, 250G; Leaded / Lead Free Multicomp
15J7280
Solder Wire, 99.3/0.7 Sn/cu, 250G; Leaded / Lead Free Multicomp 15J7280
SOLDER WIRE, 99.3/0.7 SN/CU, 250G; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:227°C RoHS Compliant: Yes

SOLDER WIRE, 99.3/0.7 SN/CU, 250G; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:227°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 15J7280
Product Name Solder Wire, 99.3/0.7 Sn/cu, 250G; Leaded / Lead Free Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631928 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RLB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details