multicomp PRO Solder Wire, 99.3/0.7 Sn/cu 227°C 0.25Kg; Leaded / Lead Free Multicomp 509-0593

Description
SOLDER WIRE, 99.3/0.7 SN/CU 227°C 0.25KG; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:227°CRoH S Compliant: Yes
Description
SOLDER WIRE, 99.3/0.7 SN/CU 227°C 0.25KG; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:227°CRoH S Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Solder Wire, 99.3/0.7 Sn/Cu, is a lead-free product with a melting temperature of 227°C, available in a 0.25 kg spool. It features a no-clean flux type, which minimizes the need for post-soldering cleaning processes. The wire is designed for effective soldering on copper and brass surfaces, providing good wetting and clear residues. The flux formulation is halide-free, ensuring a mild odor during use and reducing the potential for corrosion. This solder wire conforms to national and international standards, making it suitable for a variety of electronic applications. The product is RoHS compliant, aligning with environmental regulations.

Datasheet Summary
Powered by GS/AI

Solder Wire, 99.3/0.7 Sn/Cu, is a lead-free product with a melting temperature of 227°C, available in a 0.25 kg spool. It features a no-clean flux type, which minimizes the need for post-soldering cleaning processes. The wire is designed for effective soldering on copper and brass surfaces, providing good wetting and clear residues. The flux formulation is halide-free, ensuring a mild odor during use and reducing the potential for corrosion. This solder wire conforms to national and international standards, making it suitable for a variety of electronic applications. The product is RoHS compliant, aligning with environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 99.3/0.7 Sn/cu 227°C 0.25Kg; Leaded / Lead Free Multicomp - 15J7277 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 99.3/0.7 Sn/cu 227°C 0.25Kg; Leaded / Lead Free Multicomp
15J7277
Solder Wire, 99.3/0.7 Sn/cu 227°C 0.25Kg; Leaded / Lead Free Multicomp 15J7277
SOLDER WIRE, 99.3/0.7 SN/CU 227°C 0.25KG; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:227°CRoH S Compliant: Yes

SOLDER WIRE, 99.3/0.7 SN/CU 227°C 0.25KG; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:227°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 15J7277
Product Name Solder Wire, 99.3/0.7 Sn/cu 227°C 0.25Kg; Leaded / Lead Free Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding; MIG (GMAW)
AC Input Voltage 208-230/240V_60Hz
Output Current 100 amps
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details