multicomp PRO Solder Wire, 60/40 Sn/pb, 180 Deg, 250G; Leaded / Lead Free Multicomp 507-1082

Description
SOLDER WIRE, 60/40 SN/PB, 180 DEG, 250G; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:180°C; Weight - Metric:250g RoHS Compliant: No
Datasheet
Description
SOLDER WIRE, 60/40 SN/PB, 180 DEG, 250G; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:180°C; Weight - Metric:250g RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 60/40 Sn/pb, 180 Deg, 250G; Leaded / Lead Free Multicomp - 15J7227 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 60/40 Sn/pb, 180 Deg, 250G; Leaded / Lead Free Multicomp
15J7227
Solder Wire, 60/40 Sn/pb, 180 Deg, 250G; Leaded / Lead Free Multicomp 15J7227
SOLDER WIRE, 60/40 SN/PB, 180 DEG, 250G; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:180°C; Weight - Metric:250g RoHS Compliant: No

SOLDER WIRE, 60/40 SN/PB, 180 DEG, 250G; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:180°C; Weight - Metric:250g RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 15J7227
Product Name Solder Wire, 60/40 Sn/pb, 180 Deg, 250G; Leaded / Lead Free Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 631071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
400 MOGGY® Trackless Welding Carriage w/ Integrated Wire Feeder - GM-04-100-W - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details