multicomp PRO Memory Card Connector, Sd, 8 Position; Memory / Card Type Multicomp 460DE08C3

Description
MEMORY CARD CONNECTOR, SD, 8 POSITION; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Hinged; No. of Contacts:8Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:460DE RoHS Compliant: Yes
Datasheet
Description
MEMORY CARD CONNECTOR, SD, 8 POSITION; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Hinged; No. of Contacts:8Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:460DE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Card Connector, Sd, 8 Position; Memory / Card Type Multicomp - 50P9130 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card Connector, Sd, 8 Position; Memory / Card Type Multicomp
50P9130
Memory Card Connector, Sd, 8 Position; Memory / Card Type Multicomp 50P9130
MEMORY CARD CONNECTOR, SD, 8 POSITION; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Hinged; No. of Contacts:8Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:460DE RoHS Compliant: Yes

MEMORY CARD CONNECTOR, SD, 8 POSITION; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Hinged; No. of Contacts:8Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:460DE RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Micro Sd, Hinged, 8Pos, Smt; Product Range Multicomp - 77Y8323 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Micro Sd, Hinged, 8Pos, Smt; Product Range Multicomp
77Y8323
Connector, Micro Sd, Hinged, 8Pos, Smt; Product Range Multicomp 77Y8323
CONNECTOR, MICRO SD, HINGED, 8POS, SMT; Product Range:-; Connector Type:Micro SD; No. of Contacts:8Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

CONNECTOR, MICRO SD, HINGED, 8POS, SMT; Product Range:-; Connector Type:Micro SD; No. of Contacts:8Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 50P9130 77Y8323
Product Name Memory Card Connector, Sd, 8 Position; Memory / Card Type Multicomp Connector, Micro Sd, Hinged, 8Pos, Smt; Product Range Multicomp
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers